292V Clamp 17.5A Ipp Tvs Diode Through Hole P600
TVS DIODE 180VWM 292VC P600
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP180A-B-ND | 5KP180A-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 292 volts | 292 volts |