Vishay Precision Group TVS - TVS - Diodes - 5KP20A-E3/54 5KP20A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1006370-5KP20A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 32.4V Peak Pulse Current(Ippm): 154A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006370-5KP20A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 32.4V Peak Pulse Current(Ippm): 154A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP20A-E3/54 - 1006370-5KP20A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP20A-E3/54
1006370-5KP20A-E3/54
TVS - TVS - Diodes - 5KP20A-E3/54 1006370-5KP20A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006370-5KP20A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 32.4V Peak Pulse Current(Ippm): 154A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006370-5KP20A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 32.4V
Peak Pulse Current(Ippm): 154A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 154A TVS Protection Diode - 144-5KP20A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 154A TVS Protection Diode
144-5KP20A-E3/54
20V 154A TVS Protection Diode 144-5KP20A-E3/54
5kW TVS Diode, Unidirectional, 20V, P600, 154A Product overview: 5KP20A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 154A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 154A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP20A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 20V, P600, 154A Product overview: 5KP20A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 154A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 154A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP20A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP20A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 154A Ipp Tvs Diode Through Hole P600

32.4V Clamp 154A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP20A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 154A Ipp Tvs Diode Through Hole P600

32.4V Clamp 154A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP20A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP20A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP20A-E3/54
TVS DIODE 20VWM 32.4VC P600

TVS DIODE 20VWM 32.4VC P600

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP20A-E3/54
TVS Diodes / ESD Suppressors 5KP20A-E3/54
TVS Diodes / ESD Suppressors 5000W 20V Unidirect

TVS Diodes / ESD Suppressors 5000W 20V Unidirect

Buy Now Datasheet
Diode, Tvs, Unidirectional, 8W, 20V, P600; Product Range Vishay - 18X0095 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 20V, P600; Product Range Vishay
18X0095
Diode, Tvs, Unidirectional, 8W, 20V, P600; Product Range Vishay 18X0095
DIODE, TVS, UNIDIRECTIONAL, 8W, 20V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 20V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 8W, 20V, P600, Full Reel; Product Range Vishay - 78K4059 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 20V, P600, Full Reel; Product Range Vishay
78K4059
Diode, Tvs, Unidirectional, 8W, 20V, P600, Full Reel; Product Range Vishay 78K4059
DIODE, TVS, UNIDIRECTIONAL, 8W, 20V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 20V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1006370-5KP20A-E3/54 144-5KP20A-E3/54 5KP20A-E3/54GITR-ND 5KP20A-E3/54 5KP20A-E3/54 18X0095
Product Name TVS - TVS - Diodes - 5KP20A-E3/54 20V 154A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Tvs, Unidirectional, 8W, 20V, P600; Product Range Vishay
Package P600 Tape and Reel P600, Axial P600 P600
VWM 20 volts
IPPM 154 amps
VC 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 volts 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data