Vishay Intertechnology, Inc. 5000 W TVS Protection Diode 5KP17A-E3/54

Description
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP17A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP17A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP17A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP17A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000 W TVS Protection Diode - 144-5KP17A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 W TVS Protection Diode
144-5KP17A-E3/54
5000 W TVS Protection Diode 144-5KP17A-E3/54
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP17A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP17A-E3/54 can be used for catalog matching and distributor lookup.

DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP17A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP17A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP17A-E3/54 - 856760-5KP17A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP17A-E3/54
856760-5KP17A-E3/54
TVS - TVS - Diodes - 5KP17A-E3/54 856760-5KP17A-E3/54
Manufacturer: Vishay Win Source Part Number: 856760-5KP17A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP17 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 856760-5KP17A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP17
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 5KP17A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 181A Ipp Tvs Diode Through Hole P600

27.6V Clamp 181A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP17A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP17A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP17A-E3/54
TVS DIODE 17VWM 27.6VC P600

TVS DIODE 17VWM 27.6VC P600

Supplier's Site
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),axial-9.1 Vishay - 78K4032 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),axial-9.1 Vishay
78K4032
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),axial-9.1 Vishay 78K4032
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,17V V(RWM),Axial-9.1

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,17V V(RWM),Axial-9.1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-5KP17A-E3/54 856760-5KP17A-E3/54 5KP17A-E3/54-ND 5KP17A-E3/54 78K4032
Product Name 5000 W TVS Protection Diode TVS - TVS - Diodes - 5KP17A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,17V V(Rwm),axial-9.1 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel P600, Axial P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data