Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP200CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP200CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP200CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP200CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
Through-Hole 200V TVS Protection Diode - 144-5KP200CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 200V TVS Protection Diode
144-5KP200CA
Through-Hole 200V TVS Protection Diode 144-5KP200CA
TVS Diode, 5kW, 200V, Bidirectional, Through Hole Product overview: 5KP200CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 200V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 200V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP200CA can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 200V, Bidirectional, Through Hole Product overview: 5KP200CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 200V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 200V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP200CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP200CALFCT-ND - DigiKey
Thief River Falls, MN, United States
329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP200CALFTR-ND - DigiKey
Thief River Falls, MN, United States
329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 1294-5KP200CA-CHP - DigiKey
Thief River Falls, MN, United States
329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP200CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP200CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP200CA
TVS DIODE 200VWM 329.2VC P600

TVS DIODE 200VWM 329.2VC P600

Supplier's Site
Tvs Diode, 5Kw, 200V, Bidir, P600; Product Range Littelfuse - 33AC1150 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 200V, Bidir, P600; Product Range Littelfuse
33AC1150
Tvs Diode, 5Kw, 200V, Bidir, P600; Product Range Littelfuse 33AC1150
TVS DIODE, 5KW, 200V, BIDIR, P600; Product Range:5KP series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:222V; RoHS Compliant: Yes

TVS DIODE, 5KW, 200V, BIDIR, P600; Product Range:5KP series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:222V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP200CA 144-5KP200CA 5KP200CALFCT-ND 5KP200CA 33AC1150
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode Through-Hole 200V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 200V, Bidir, P600; Product Range Littelfuse
VR 200 volts
VBR 222 to 246 volts 222 volts 222 volts 222 to ? volts
PD 5.00E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data