Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP170A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP170A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP170A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP170A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
Through-Hole 170V TVS Protection Diode - 144-5KP170A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 170V TVS Protection Diode
144-5KP170A
Through-Hole 170V TVS Protection Diode 144-5KP170A
TVS Diode, 5kW, 170V VRWM, Unidirectional, Through Hole Product overview: 5KP170A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP170A can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 170V VRWM, Unidirectional, Through Hole Product overview: 5KP170A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP170A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP170ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP170ALFCT-ND
TVS Diodes 5KP170ALFCT-ND
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP170ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP170ALFTR-ND
TVS Diodes 5KP170ALFTR-ND
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 1294-5KP170A-CHP - DigiKey
Thief River Falls, MN, United States
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

275V Clamp 18.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, 5Kw, 170V, P600; Breakdown Voltage Range Littelfuse - 26K8851 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 170V, P600; Breakdown Voltage Range Littelfuse
26K8851
Tvs Diode, 5Kw, 170V, P600; Breakdown Voltage Range Littelfuse 26K8851
TVS DIODE, 5KW, 170V, P600; Breakdown Voltage Range:189V to 209V; Breakdown Voltage Vbr:189V; Clamping Voltage Vc Max:275V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 170V, P600; Breakdown Voltage Range:189V to 209V; Breakdown Voltage Vbr:189V; Clamping Voltage Vc Max:275V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP170A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP170A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP170A
TVS DIODE 170VWM 275VC P600

TVS DIODE 170VWM 275VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP170A 144-5KP170A 5KP170ALFCT-ND 26K8851 5KP170A
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode Through-Hole 170V TVS Protection Diode TVS Diodes Tvs Diode, 5Kw, 170V, P600; Breakdown Voltage Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 189 to 209 volts 189 volts 189 to 209 volts 189 volts
PD 5.00E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600, Axial P600 P600
Unlock Full Specs
to access all available technical data