The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS Diode, 5kW, 210V, Bidirectional, Through Hole Product overview: 5KP210CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP210CA can be used for catalog matching and distributor lookup.
349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600
349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600
349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600
TVS DIODE 210VWM 349.5VC P600
TVS DIODE, 5KW, 210V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 210V, P600; Breakdown Voltage Range:233V to 258V; Breakdown Voltage Vbr:233V; Clamping Voltage Vc Max:349.5V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 5000W/5KP Suppression Diodes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP210CA | 144-5KP210CA | 5KP210CALFTR-ND | 5KP210CA | 06R2166 | 58K7948 | 5KP210CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | Through-Hole 210V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 210V, P600; Product Range Littelfuse | Tvs Diode, 5Kw, 210V, P600; Breakdown Voltage Range Littelfuse | TVS Diodes / ESD Suppressors |
| VR | 210 volts | ||||||
| VBR | 233 to 258 volts | 233 volts | 233 volts | 233 volts | 233 to 258 volts | ||
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |