The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
32.4V Clamp 157.4A Ipp Tvs Diode Through Hole P600
32.4V Clamp 157.4A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129512-5KP20A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 157.4A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22.2V
Voltage - Clamping (Maximum) at Ipp: 32.4V
TVS DIODE 20VWM 32.4VC P600
TVS P600 20V 5000W UNIDIR
TVS DIODE, 5KW, 20V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 20V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP20A | 5KP20ALFTR-ND | 1129512-5KP20A | 461-5KP20A | 5KP20A | 18H3439 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP20A | TVS DIODE 20VWM 32.4VC P600 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 20V, P600; Product Range Littelfuse |
| VR | 20 volts | |||||
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts |
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | |||||
| Package | P600, Axial | P600, Axial | P600 | P600 |