The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006371-5KP22A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 143.7A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS P600 22V 5000W UNIDIR
TVS DIODE, 5KW, 22V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 22Vso 17VAC 141A
TVS DIODE 22VWM 35.5VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP22A | 5KP22ALFCT-ND | 1006371-5KP22A | 5KP22A | 18H3443 | 5KP22A | 461-5KP22A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP22A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 22V, P600, Full Reel; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS DIODE 22VWM 35.5VC P600 |
| VR | 22 volts | ||||||
| VBR | 24 to 26.9 volts | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | P600 | P600 | P600-2 | P600, Axial |