Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121428-16CTQ100S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: 16CTQ100S
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR2090DC_R2_00001; MBR20100DC; MBR2090DC; MBR20100DC_R2_00001;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 16CTQ100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A
Current - Reverse Leakage at Vr: 550μA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 1121428-16CTQ100S | 16CTQ100S-ND |
| Product Name | Hard To Find - 16CTQ100S | Diode Arrays |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete | |
| VF | 0.7200 volts | |
| VR | 100 volts |