125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 77.8VWM 125VC SMC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC91CA-E3/9AT-ND | 78K2001 | 1.5SMC91CA-E3/9AT |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Ab / Smc Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 125 volts | 125 volts |