162.5V Clamp 61A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 77.8VWM 162.5VC DO214
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC91CA-QTR-ND | 1.5SMC91CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 162 volts | 162 volts |