13.4V Clamp 112A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIRECTIONAL, 13.4V, 1.5KW ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC9.1CAHE3_A/H-ND | 74AJ7213 |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 13.4V, 1.5Kw Rohs Compliant Vishay |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 13.4 volts | |
| VBR | 8.65 volts |