TVS SMC 36V 1500W BIDIR Product overview: 1.5SMCJ36CA from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMCJ36CA can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 58.1VC DO214AB
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB
TVS DIODE 36VWM 58.1VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMCJ36CA | 4878-1.5SMCJ36CACT-ND |
| Product Name | 36V 1500W TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |