Manufacturer: Vishay
Win Source Part Number: 1000699-1.5SMC9.1A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7.78V
Minimum Breakdown Voltage: 8.65V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 112A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
13.4V Clamp 112A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7.78VWM 13.4VC SMC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000699-1.5SMC9.1A-E3/57T | 1.5SMC9.1A-E3/57TGITR-ND | 1.5SMC9.1A-E3/57T |
| Product Name | TVS - TVS - Diodes - 1.5SMC9.1A-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) |
| VWM | 7.78 volts | ||
| IPPM | 112 amps | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts |
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |