Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121498-180NQ045
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Categories: Discrete Semiconductor Products
Supplier Device Package: HALF-PAK
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 180A
Current - Reverse Leakage at Vr: 15mA at 45V
Capacitance at Vr, F: 7700pF at 5V, 1MHz
DIODE SCHOTTKY 45V 180A D-67 Product overview: 180NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-180NQ045 can be used for catalog matching and distributor lookup.
Diode Schottky 45V 180A Chassis Mount
DIODE SCHOTTKY 45V 180A D-67
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1121498-180NQ045 | 280-180NQ045 | 180NQ045-ND | 180NQ045 |
| Product Name | Diodes, Rectifiers - Single - 180NQ045 | Schottky 45V 180A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |