Vishay Intertechnology, Inc. Diode Arrays 16CTQ060

Description
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 16CTQ060-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
16CTQ060-ND
Diode Arrays 16CTQ060-ND
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 16CTQ060 - 1121417-16CTQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ060
1121417-16CTQ060
Diodes, Rectifiers - Arrays - 16CTQ060 1121417-16CTQ060
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121417-16CTQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 16CTQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121417-16CTQ060
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 16CTQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A
Current - Reverse Leakage at Vr: 550μA at 60V

Buy Now
Singapore, Singapore
60V 8A TO220 Diode and Rectifier
286-16CTQ060
60V 8A TO220 Diode and Rectifier 286-16CTQ060
DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: 16CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ060 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: 16CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 16CTQ060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
16CTQ060
Discrete Semiconductor Products - Diodes - Rectifiers 16CTQ060
DIODE ARR SCHOTT 60V 8A TO220-3

DIODE ARR SCHOTT 60V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 16CTQ060-ND 1121417-16CTQ060 286-16CTQ060 16CTQ060
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 16CTQ060 60V 8A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data