SMC Diode Solutions Co., Ltd Diode Arrays 163CMQ100

Description
Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount TO-249AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount TO-249AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1315-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1315-ND
Diode Arrays 1655-1315-ND
Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount TO-249AA

Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount TO-249AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 163CMQ100 - 102792-163CMQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 163CMQ100
102792-163CMQ100
Diodes, Rectifiers - Arrays - 163CMQ100 102792-163CMQ100
Manufacturer: SMC Diode Solutions Win Source Part Number: 102792-163CMQ100 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 980mV @ 80A Current - Reverse Leakage @ Vr: 1.5mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-249AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 102792-163CMQ100
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 80A
Current - Reverse Leakage @ Vr: 1.5mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-249AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 163CMQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
163CMQ100
Discrete Semiconductor Products - Diodes - Rectifiers 163CMQ100
DIODE MOD SCHOTT 100V TO249AA

DIODE MOD SCHOTT 100V TO249AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1655-1315-ND 102792-163CMQ100 163CMQ100
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 163CMQ100 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-249AA TO-249AA
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data