SMC Diode Solutions Co., Ltd Single Diodes 15SQ045

Description
Diode Schottky 45V 15A Through Hole R-6
Request a Quote Datasheet
Description
Diode Schottky 45V 15A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-15SQ045CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-15SQ045CT-ND
Single Diodes 1655-15SQ045CT-ND
Diode Schottky 45V 15A Through Hole R-6

Diode Schottky 45V 15A Through Hole R-6

Buy Now Datasheet
Single Diodes - 1655-15SQ045TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-15SQ045TR-ND
Single Diodes 1655-15SQ045TR-ND
Diode Schottky 45V 15A Through Hole R-6

Diode Schottky 45V 15A Through Hole R-6

Buy Now Datasheet
Schottky 45V 15A Diode and Rectifier - 280-15SQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 15A Diode and Rectifier
280-15SQ045
Schottky 45V 15A Diode and Rectifier 280-15SQ045
DIODE SCHOTTKY 45V 15A R-6 Product overview: 15SQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15SQ045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 15A R-6 Product overview: 15SQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15SQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 991813-15SQ045 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
991813-15SQ045
Discrete Semiconductor Products - Diodes - Rectifiers - Single 991813-15SQ045
Win Source Part Number: 991813-15SQ045 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-1354-2,1655-135 4-1,1655-15SQ045CT,1 655-15SQ045,1655-135 4-6INACTIVE,1655-135 4-6INACTIVE-ND,15SQ0 45,1655-15SQ045TR,16 55-1354-6,1655-1354- 2-ND,1655-1354-1-ND, 1655-1354-6-ND,15SQ0 45TR

Win Source Part Number: 991813-15SQ045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-1354-2,1655-1354-1,1655-15SQ045CT,1655-15SQ045,1655-1354-6INACTIVE,1655-1354-6INACTIVE-ND,15SQ045,1655-15SQ045TR,1655-1354-6,1655-1354-2-ND,1655-1354-1-ND,1655-1354-6-ND,15SQ045TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 15SQ045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15SQ045
Discrete Semiconductor Products - Diodes - Rectifiers 15SQ045
DIODE SCHOTTKY 45V 15A R-6

DIODE SCHOTTKY 45V 15A R-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1655-15SQ045CT-ND 280-15SQ045 991813-15SQ045 15SQ045
Product Name Single Diodes Schottky 45V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data