Vishay Intertechnology, Inc. Single Diodes 15TQ060S

Description
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 15TQ060S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15TQ060S-ND
Single Diodes 15TQ060S-ND
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Hard To Find - 15TQ060S - 1121387-15TQ060S - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 15TQ060S
1121387-15TQ060S
Hard To Find - 15TQ060S 1121387-15TQ060S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121387-15TQ060S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 15TQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121387-15TQ060S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 15TQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V

Buy Now
Schottky 60V 15A Diode and Rectifier - 280-15TQ060S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 15A Diode and Rectifier
280-15TQ060S
Schottky 60V 15A Diode and Rectifier 280-15TQ060S
DIODE SCHOTTKY 60V 15A TO263AB Product overview: 15TQ060S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 15A TO263AB Product overview: 15TQ060S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 15TQ060S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15TQ060S
Discrete Semiconductor Products - Diodes - Rectifiers 15TQ060S
DIODE SCHOTTKY 60V 15A TO263AB

DIODE SCHOTTKY 60V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 15TQ060S-ND 1121387-15TQ060S 280-15TQ060S 15TQ060S
Product Name Single Diodes Hard To Find - 15TQ060S Schottky 60V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data