Diode Schottky 50V 15A Through Hole R-6
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1001594-15SQ050
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A
Current - Reverse Leakage @ Vr: 500nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: R-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 50V 15A R-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 15SQ050SMC-ND | 1001594-15SQ050 | 15SQ050 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 15SQ050 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |