SMC Diode Solutions Co., Ltd Diode Arrays 160CMQ035

Description
Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount TO-249AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount TO-249AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 160CMQ035SMC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
160CMQ035SMC-ND
Diode Arrays 160CMQ035SMC-ND
Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount TO-249AA

Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount TO-249AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 160CMQ035 - 760534-160CMQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 160CMQ035
760534-160CMQ035
Diodes, Rectifiers - Arrays - 160CMQ035 760534-160CMQ035
Manufacturer: SMC Diode Solutions Win Source Part Number: 760534-160CMQ035 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: TO-249AA Mounting: Chassis Mount Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 35V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 80A Family Name: 160CMQ035 Categories: Discrete Semiconductor Products Manufacturer Package: TO-249AA Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 80A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): FST16035; FST16230; 161CMQ035PBF; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 760534-160CMQ035
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-249AA
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 80A
Family Name: 160CMQ035
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-249AA
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 80A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): FST16035; FST16230; 161CMQ035PBF;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 160CMQ035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
160CMQ035
Discrete Semiconductor Products - Diodes - Rectifiers 160CMQ035
DIODE MOD SCHOTT 35V 80A TO249AA

DIODE MOD SCHOTT 35V 80A TO249AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 160CMQ035SMC-ND 760534-160CMQ035 160CMQ035
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 160CMQ035 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-249AA
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Schottky Diodes & Rectifiers - 7513336P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details