Diode Array 1 Pair Common Cathode Schottky 45V 80A Chassis Mount TO-249AA
Manufacturer: SMC Diode Solutions
Win Source Part Number: 142590-161CMQ045
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 80A
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 80A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-249AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
DIODE MOD SCHOTT 45V 80A TO249AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 161CMQ045SMC-ND | 142590-161CMQ045 | 161CMQ045 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 161CMQ045 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-249AA | TO-249AA | |
| Diode Type | Schottky; Schottky |