Vishay Intertechnology, Inc. TVS Diodes 1.5SMC91CA-E3/57T

Description
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC91CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC91CA-E3/57T - 1000703-1.5SMC91CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC91CA-E3/57T
1000703-1.5SMC91CA-E3/57T
TVS - TVS - Diodes - 1.5SMC91CA-E3/57T 1000703-1.5SMC91CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000703-1.5SMC91CA-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000703-1.5SMC91CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1500 W TVS Protection Diode - 144-1.5SMC91CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-1.5SMC91CA-E3/57T
1500 W TVS Protection Diode 144-1.5SMC91CA-E3/57T
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: 1.5SMC91CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC91CA-E3/57 T can be used for catalog matching and distributor lookup.

DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: 1.5SMC91CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC91CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC91CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC91CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC91CA-E3/57T
TVS DIODE 77.8VWM 125VC SMC

TVS DIODE 77.8VWM 125VC SMC

Supplier's Site
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay - 78K1999 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
78K1999
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay 78K1999
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,77.8V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,77.8V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1.5SMC91CA-E3/57TGITR-ND 1000703-1.5SMC91CA-E3/57T 144-1.5SMC91CA-E3/57T 1.5SMC91CA-E3/57T 78K1999
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC91CA-E3/57T 1500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts
VC 125 volts 125 volts 125 volts
VBR 86.5 volts 86.5 volts 86.5 volts
Unlock Full Specs
to access all available technical data