TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS SMC 15V 1500W BIDIR Product overview: 1.5SMCJ15CA from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMCJ15CA can be used for catalog matching and distributor lookup.
Circuit Protection - TVS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5SMCJ15CATR-ND | 144-1.5SMCJ15CA | 1.5SMCJ15CA |
| Product Name | TVS Diodes | 15V 1500W TVS Protection Diode | Circuit Protection - TVS |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape & Reel (TR) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 24.4 volts |