Manufacturer: SMC Diode Solutions
Win Source Part Number: 1121431-16CTQ200
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 8A
Current - Reverse Leakage at Vr: 1mA at 200V
Diode Array 1 Pair Common Cathode Schottky 200V 8A Through Hole TO-220-3
DIODE ARR SCHOTT 200V 8A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1121431-16CTQ200 | 16CTQ200SMC-ND | 16CTQ200 |
| Product Name | Diodes, Rectifiers - Arrays - 16CTQ200 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.8400 volts | 0.8400 volts | |
| VR | 200 volts | ||
| IR | 1 mA |