58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SMC, TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-1.5SMCJ36CA-AU_R1_000A1TR-ND | 1.5SMCJ36CA-AU_R1_000A1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 58.1 volts | 58.1 volts |