TVS DIODE 130VWM 209VC DO214AB
TVSDIODE,SMC,130V,15
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5SMCJ130CATR-ND | 1.5SMCJ130CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC/DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 209 volts | 209 volts |