Vishay Intertechnology, Inc. Diode Arrays 16CTU04S

Description
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 16CTU04S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
16CTU04S-ND
Diode Arrays 16CTU04S-ND
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
400V 8A Diode and Rectifier - 286-16CTU04S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
286-16CTU04S
400V 8A Diode and Rectifier 286-16CTU04S
DIODE ARRAY GP 400V 8A TO263AB Product overview: 16CTU04S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 8A TO263AB Product overview: 16CTU04S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 16CTU04S - 1121433-16CTU04S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTU04S
1121433-16CTU04S
Diodes, Rectifiers - Arrays - 16CTU04S 1121433-16CTU04S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121433-16CTU04S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 16CTU04 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A Current - Reverse Leakage at Vr: 10μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121433-16CTU04S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 16CTU04
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 16CTU04S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
16CTU04S
Discrete Semiconductor Products - Diodes - Rectifiers 16CTU04S
DIODE ARRAY GP 400V 8A TO263AB

DIODE ARRAY GP 400V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 16CTU04S-ND 286-16CTU04S 1121433-16CTU04S 16CTU04S
Product Name Diode Arrays 400V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTU04S Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK
Diode Type Standard
Unlock Full Specs
to access all available technical data