Manufacturer: Vishay
Win Source Part Number: 1000701-1.5SMC91A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW TVS Diode, Unidirectional, 125V Clamping, SMC Product overview: 1.5SMC91A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC91A-E3/57T
TVS DIODE 77.8VWM 125VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000701-1.5SMC91A-E3/57T | 1.5SMC91A-E3/57TGITR-ND | 144-1.5SMC91A-E3/57T | 1.5SMC91A-E3/57T |
| Product Name | TVS - TVS - Diodes - 1.5SMC91A-E3/57T | TVS Diodes | 125V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) |
| VWM | 77.8 volts | |||
| IPPM | 12 amps | |||
| VC | 125 volts | 125 volts | 125 volts | |
| VBR | 86.5 volts | 86.5 volts | 86.5 volts |