Bourns, Inc. TVS Diodes 1.5SMC9.1CA

Description
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC9.1CABB-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC9.1CA - 1120859-1.5SMC9.1CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC9.1CA
1120859-1.5SMC9.1CA
TVS - TVS - Diodes - 1.5SMC9.1CA 1120859-1.5SMC9.1CA
Manufacturer: Bourns Inc. Win Source Part Number: 1120859-1.5SMC9.1CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 113.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 7.78V Voltage - Breakdown (Minimum): 8.65V Voltage - Clamping (Maximum) at Ipp: 13.4V

Manufacturer: Bourns Inc.
Win Source Part Number: 1120859-1.5SMC9.1CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 113.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 7.78V
Voltage - Breakdown (Minimum): 8.65V
Voltage - Clamping (Maximum) at Ipp: 13.4V

Buy Now
TVS Protection Diode - 144-1.5SMC9.1CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC9.1CA
TVS Protection Diode 144-1.5SMC9.1CA
TVS DIODE 7.78VWM 13.4VC DO214AB Product overview: 1.5SMC9.1CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC9.1CA can be used for catalog matching and distributor lookup.

TVS DIODE 7.78VWM 13.4VC DO214AB Product overview: 1.5SMC9.1CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC9.1CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC9.1CABB-ND 1120859-1.5SMC9.1CA 144-1.5SMC9.1CA
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC9.1CA TVS Protection Diode
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 13.4 volts 13.4 volts
Unlock Full Specs
to access all available technical data