Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 1028588-CDBA160-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A, 60V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1092-6-ND | 1028588-CDBA160-G | CDBA160-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBA160-G | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |