Comchip Technology Corporation Diodes, Rectifiers - Single - CDBB180-G CDBB180-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028615-CDBB180-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 80V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028615-CDBB180-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 80V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBB180-G - 1028615-CDBB180-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBB180-G
1028615-CDBB180-G
Diodes, Rectifiers - Single - CDBB180-G 1028615-CDBB180-G
Manufacturer: Comchip Technology Win Source Part Number: 1028615-CDBB180-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 80V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028615-CDBB180-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - 641-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1108-2-ND
Single Diodes 641-1108-2-ND
Diode Schottky 80V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 80V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 1028615-CDBB180-G 641-1108-2-ND
Product Name Diodes, Rectifiers - Single - CDBB180-G Single Diodes
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Silicon Schottky Diode Chips - CDF7621-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.8 volts
View Details