Comchip Technology Corporation Single Diodes CDBA5200-HF

Description
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1706-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1706-6-ND
Single Diodes 641-1706-6-ND
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1706-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1706-1-ND
Single Diodes 641-1706-1-ND
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1706-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1706-2-ND
Single Diodes 641-1706-2-ND
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Comchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Comchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA5200-HF
Schottky Diodes & Rectifiers CDBA5200-HF
Schottky Diodes & Rectifiers 200V, 5A

Schottky Diodes & Rectifiers 200V, 5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1706-6-ND CDBA5200-HF
Product Name Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG040V030EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
9 suppliers
Automotive Schottky 1A Diode and Rectifier - 280-BAS3010S-03LRH - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7400 volts
View Details