Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 3A DO214AC Product overview: CDBA340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA340-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1028604-CDBA340-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 40V 3A DO214AC
Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free)
Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1748-2-ND | 280-CDBA340-HF | 1028604-CDBA340-HF | CDBA340-HF | 186-CDBA340-HF | CDBA340-HF |
| Product Name | Single Diodes | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - CDBA340-HF | Single Diodes | Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free) | Schottky Diodes & Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |