Comchip Technology Corporation Single Diodes CDBA140L-HF

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1691-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1691-2-ND
Single Diodes 641-1691-2-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1691-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1691-6-ND
Single Diodes 641-1691-6-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1691-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1691-1-ND
Single Diodes 641-1691-1-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA140L-HF - 1028585-CDBA140L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA140L-HF
1028585-CDBA140L-HF
Diodes, Rectifiers - Single - CDBA140L-HF 1028585-CDBA140L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028585-CDBA140L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028585-CDBA140L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 100°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-CDBA140L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CDBA140L-HF
Schottky 40V 1A Diode and Rectifier 280-CDBA140L-HF
DIODE SCHOTTKY 40V 1A DO214AC Product overview: CDBA140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA140L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO214AC Product overview: CDBA140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA140L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA140L-HF
Schottky Diodes & Rectifiers CDBA140L-HF
Schottky Diodes & Rectifiers 1A 40V LOW VF SMA

Schottky Diodes & Rectifiers 1A 40V LOW VF SMA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 641-1691-2-ND 1028585-CDBA140L-HF 280-CDBA140L-HF CDBA140L-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA140L-HF Schottky 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers
Tj -50 to 100 C (-58 to 212 F) -50 to 100 C (-58 to 212 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data