Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1047418-CDBB260-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): B240-13-F; S2G-E3/52T; S2D; ES2D; S2M-E3/52T; ES2BCDBB260HF;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1718-6,-641-1718
Base Product Number: CDBB260
DIODE SCHOTTKY 60V 2A DO214AA Product overview: CDBB260-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB260-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2A 60V SMB (Halogen Free)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 641-1718-6-ND | 1047418-CDBB260-HF | 280-CDBB260-HF | CDBB260-HF |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60V 2A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) |