Manufacturer: Comchip Technology
Win Source Part Number: 1028589-CDBA160-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 60V 1A DO214AC
Schottky Diodes & Rectifiers 1A 60V SMA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1028589-CDBA160-HF | 641-1692-1-ND | CDBA160-HF | CDBA160-HF |
| Product Name | Diodes, Rectifiers - Single - CDBA160-HF | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |