Diode Array 1 Pair Series Connection Standard 1800V 160A Chassis Mount Module
RECTIFIER, MODULES, 160A, 1.8KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:160A; Forward Voltage Max:1.56V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MODULE GP 1800V 160A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | CD611816C-ND | 58T5709 | CD611816C |
| Product Name | Diode Arrays | Rectifier, Modules, 160A, 1.8Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module | Module | |
| RoHS Compliant | RoHS | ||
| VRRM | 1800 volts |