Microchip Technology, Inc.
Single Zener Diodes
CD4746
Description
DIODE ZENER 18V 1W DIE
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 18V 1W DIE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-CD4746-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
5000 mA
VR
600 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
16 volts
View Details