Comchip Technology Corporation Single Diodes CDBA3100-HF

Description
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1747-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1747-2-ND
Single Diodes 641-1747-2-ND
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1747-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1747-1-ND
Single Diodes 641-1747-1-ND
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1747-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1747-6-ND
Single Diodes 641-1747-6-ND
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-CDBA3100-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-CDBA3100-HF
Schottky 100V 3A Diode and Rectifier 280-CDBA3100-HF
DIODE SCHOTTKY 100V 3A DO214AC Product overview: CDBA3100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA3100-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A DO214AC Product overview: CDBA3100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA3100-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBA3100-HF - 1028599-CDBA3100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA3100-HF
1028599-CDBA3100-HF
Diodes, Rectifiers - Single - CDBA3100-HF 1028599-CDBA3100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028599-CDBA3100-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028599-CDBA3100-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA3100-HF
Schottky Diodes & Rectifiers CDBA3100-HF
Schottky Diodes & Rectifiers VR=100V, IO=3A (Halogen Free)

Schottky Diodes & Rectifiers VR=100V, IO=3A (Halogen Free)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1747-2-ND 280-CDBA3100-HF 1028599-CDBA3100-HF CDBA3100-HF
Product Name Single Diodes Schottky 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - CDBA3100-HF Schottky Diodes & Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Automotive 85V 0.2A 80V Diode and Rectifier - 280-BAS16-02W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers