Manufacturer: Comchip Technology
Win Source Part Number: 012961-CDBA340-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Quantity per package: 5k pcs
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 3A DO214AC
Schottky Diodes & Rectifiers Schottky Barr Rectfr 40V, 3A (Green)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 012961-CDBA340-G | 641-1101-2-ND | CDBA340-G | CDBA340-G |
| Product Name | Diodes, Rectifiers - Single - CDBA340-G | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |