Manufacturer: Comchip Technology
Win Source Part Number: 1028617-CDBB240-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Power Management
Quantity per package: 3k pcs
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 40V 2A DO214AA Product overview: CDBB240-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB240-G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A, 40V (Green)
DIODE SCHOTTKY 40V 2A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1028617-CDBB240-G | 641-1111-6-ND | 280-CDBB240-G | CDBB240-G | CDBB240-G |
| Product Name | Diodes, Rectifiers - Single - CDBB240-G | Single Diodes | Schottky 40V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active |