Comchip Technology Corporation Single Diodes CDBA260-G

Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1097-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1097-2-ND
Single Diodes 641-1097-2-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA260-G - 1028598-CDBA260-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA260-G
1028598-CDBA260-G
Diodes, Rectifiers - Single - CDBA260-G 1028598-CDBA260-G
Manufacturer: Comchip Technology Win Source Part Number: 1028598-CDBA260-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028598-CDBA260-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - CDBA260-G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBA260-G
Single Diodes CDBA260-G
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA260-G
Schottky Diodes & Rectifiers CDBA260-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A, 60V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A, 60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1097-2-ND 1028598-CDBA260-G CDBA260-G CDBA260-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA260-G Single Diodes Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data