Comchip Technology Corporation Single Diodes CDBA340L-HF

Description
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1702-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1702-1-ND
Single Diodes 641-1702-1-ND
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1702-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1702-6-ND
Single Diodes 641-1702-6-ND
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1702-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1702-2-ND
Single Diodes 641-1702-2-ND
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA340L-HF - 1028605-CDBA340L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA340L-HF
1028605-CDBA340L-HF
Diodes, Rectifiers - Single - CDBA340L-HF 1028605-CDBA340L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028605-CDBA340L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 400mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028605-CDBA340L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 400mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 100°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
DIODE SCHOTTKY 40V 3A DO214AC - 186-CDBA340L-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 3A DO214AC
186-CDBA340L-HF
DIODE SCHOTTKY 40V 3A DO214AC 186-CDBA340L-HF
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Single Diodes - CDBA340L-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBA340L-HF
Single Diodes CDBA340L-HF
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA340L-HF
Schottky Diodes & Rectifiers CDBA340L-HF
Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free)

Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1702-1-ND 1028605-CDBA340L-HF 186-CDBA340L-HF CDBA340L-HF CDBA340L-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA340L-HF DIODE SCHOTTKY 40V 3A DO214AC Single Diodes Schottky Diodes & Rectifiers
Tj -50 to 100 C (-58 to 212 F) -50 to 100 C (-58 to 212 F)
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC-2
VF 0.4000 volts 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data