Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 1028601-CDBA3200-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 200V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers 3A 200V SMA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1701-2-ND | 1028601-CDBA3200-HF | CDBA3200-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBA3200-HF | Schottky Diodes & Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |