Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 1028582-CDBA120LL-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 310mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 20V 1A DO214AC Product overview: CDBA120LL-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA120LL-G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=20V, IO=1A (Green)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | CDBA120LL-G-ND | 1028582-CDBA120LL-G | 280-CDBA120LL-G | CDBA120LL-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBA120LL-G | Schottky 20V 1A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |