Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 1028621-CDBB320-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers SCHOTTKY DIODE 3A, 20V (Green)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1115-2-ND | 1028621-CDBB320-G | CDBB320-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBB320-G | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) |