Comchip Technology Corporation Single Diodes CDBA5150-G

Description
Diode Schottky 150V 5A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 150V 5A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBA5150-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBA5150-G-ND
Single Diodes CDBA5150-G-ND
Diode Schottky 150V 5A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 150V 5A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA5150-G - 1160468-CDBA5150-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA5150-G
1160468-CDBA5150-G
Diodes, Rectifiers - Single - CDBA5150-G 1160468-CDBA5150-G
Manufacturer: Comchip Technology Win Source Part Number: 1160468-CDBA5150-G Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5A (DC) Current - Reverse Leakage @ Vr: 500μA @ 150V Capacitance @ Vr, F: 380pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 175°C Family Name: CDBA5150 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.comchiptech.com Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 870mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): CDBA5150-HF; Introduction Date: June 18, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1160468-CDBA5150-G
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5A (DC)
Current - Reverse Leakage @ Vr: 500μA @ 150V
Capacitance @ Vr, F: 380pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 175°C
Family Name: CDBA5150
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 870mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): CDBA5150-HF;
Introduction Date: June 18, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA5150-G
Schottky Diodes & Rectifiers CDBA5150-G
Schottky Diodes & Rectifiers 150v, 5A

Schottky Diodes & Rectifiers 150v, 5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBA5150-G-ND 1160468-CDBA5150-G CDBA5150-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA5150-G Schottky Diodes & Rectifiers
Tj -50 to 175 C (-58 to 347 F) -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers