Comchip Technology Corporation Single Diodes CDBA360-G

Description
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1102-2-ND
Single Diodes 641-1102-2-ND
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1102-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1102-6-ND
Single Diodes 641-1102-6-ND
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1102-1-ND
Single Diodes 641-1102-1-ND
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA360-G - 1028607-CDBA360-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA360-G
1028607-CDBA360-G
Diodes, Rectifiers - Single - CDBA360-G 1028607-CDBA360-G
Manufacturer: Comchip Technology Win Source Part Number: 1028607-CDBA360-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028607-CDBA360-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA360-G
Schottky Diodes & Rectifiers CDBA360-G
Schottky Diodes & Rectifiers 60V, 3A

Schottky Diodes & Rectifiers 60V, 3A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1102-2-ND 1028607-CDBA360-G CDBA360-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA360-G Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data