Manufacturer: Comchip Technology
Win Source Part Number: 1028597-CDBA240LL-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers VR=40V, IO=2A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1028597-CDBA240LL-G | 641-1532-1-ND | CDBA240LL-G |
| Product Name | Diodes, Rectifiers - Single - CDBA240LL-G | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |